EN
  • EN
  • DE

SAF-TC1115-L150EB BB

Part No SAF-TC1115-L150EB BB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series TC11xx
Package Tray
Product Status Obsolete
Core Processor TriCore™
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, FIFO, I²C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 72
Program Memory Type ROMless
RAM Size 144K x 8
Supply Voltage - Operating 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-LBGA
Supplier Device Package P-LBGA-208-2
Base Product Number SAF-TC1115
Other Names SAF-TC1115-L150EBBB,FT1115L150EBBBNP,SP000106542,SAFTC1115L150EBBB,SAF-TC1115-L150EB BB
Standard Package 90
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 1264680-SAF-TC1115-L150EB BB
Ultra Librarian 3D Model Ultra Librarian SAF-TC1115-L150EB BB CAD Model

Description

The SAF-TC1115-L150EB BB is a microcontroller from the AUDO family of Infineon Technologies. It's designed for demanding automotive and industrial applications where real-time performance and safety are crucial. This microcontroller offers a high level of integration, incorporating various peripherals and features to meet the requirements of complex embedded systems.

Applications

  • Automotive Engine Control: Used in engine management systems for precise control of fuel injection, ignition timing, and emissions.
  • Transmission Control: Implemented in automatic and manual transmission systems to optimize shifting and improve fuel efficiency.
  • Anti-lock Braking Systems (ABS): Utilized in ABS systems to prevent wheel lockup and maintain vehicle stability.
  • Electric Power Steering (EPS): Applied in EPS systems to provide power assistance while maintaining steering feel.
  • Industrial Automation: Used in robotics, programmable logic controllers (PLCs), and other industrial control systems.

Features

  • TriCore Architecture: Based on the TriCore architecture, offering high performance and real-time capabilities.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Features on-chip RAM for data storage and processing.
  • Timers/Counters: Equipped with multiple timers and counters for timing and event management.
  • PWM Channels: Offers PWM channels for motor control and other applications requiring pulse-width modulation.
  • Communication Interfaces: Includes CAN, LIN, SPI, and UART interfaces for communication with other devices.
  • ADC: Integrated Analog-to-Digital Converter for sensor interfacing.
  • Safety Features: Incorporates safety features such as memory protection, error correction, and redundancy to meet automotive safety standards.

Benefits

  • High Performance: The TriCore architecture provides exceptional performance for demanding real-time applications.
  • Safety: Built-in safety features ensure reliable operation in safety-critical applications.
  • Integration: The high level of integration reduces the need for external components, simplifying system design and lowering cost.
  • Connectivity: A wide range of communication interfaces allows for seamless integration with other devices and systems.
  • Scalability: The AUDO family offers a range of devices with varying levels of performance and features, allowing for scalability across different applications.

Additional Details

The SAF-TC1115-L150EB BB includes features like a watchdog timer for increased system reliability, power management modes for low-power operation, and interrupt handling capabilities for real-time responsiveness. The amount of flash memory and RAM varies depending on the specific variant. It is often packaged in a QFP (Quad Flat Package) or BGA (Ball Grid Array) package. The 'SAF' prefix indicates that this microcontroller is specifically designed and qualified for automotive applications, adhering to stringent quality and reliability standards.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess