EN
  • EN
  • DE

SST39VF3202-70-4I-B3KE-T

Part No SST39VF3202-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT PARALLEL 48TFBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF3202
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254340-SST39VF3202-70-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF3202-70-4I-B3KE-T CAD Model

Description

Microchip Technology SST39VF3202-70-4I-B3KE-T Flash Memory

The SST39VF3202-70-4I-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory product from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. With its superior design and advanced technology, this flash memory chip is ideal for use in embedded systems, telecommunications, automotive electronics, and other high-tech industries.

Key Features:

  • Memory Capacity: The device offers a substantial memory capacity of 32 Mbit (4M x 8-bit), providing ample space for storing firmware, boot code, or other critical data.
  • Speed: It features a fast access time of 70 ns, ensuring quick data retrieval and smooth performance for time-sensitive applications.
  • Operating Temperature Range: The SST39VF3202-70-4I-B3KE-T is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Low Power Consumption: This flash memory is optimized for low power consumption, which is critical for battery-powered and portable devices.
  • Endurance: It boasts a high endurance level, capable of withstanding at least 100,000 erase and program cycles, ensuring data integrity and reliability over the product's lifespan.
  • Package Type: The device comes in a 48-LFBGA (Known Good Die) package, which is compact and space-efficient, allowing for integration into systems with limited PCB real estate.

Programming and Erasure:

The SST39VF3202-70-4I-B3KE-T features a sector-erase and block-erase capability, providing designers with flexibility in data management. This allows for selective erasure of memory blocks, thereby preserving valuable data while updating or modifying other sections of the memory. Additionally, the chip supports byte-programming and auto address increment, facilitating efficient programming operations.

Applications:

With its robust design and flexible features, the SST39VF3202-70-4I-B3KE-T is well-suited for a variety of applications that require dependable non-volatile memory storage. These include but are not limited to digital consumer electronics, networking hardware, industrial control systems, medical devices, and security systems. Its reliability and durability make it a preferred choice for developers looking to enhance their systems with high-quality flash memory solutions.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess