EN
  • EN
  • DE

SST39VF6401-70-4C-EKE

Part No SST39VF6401-70-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193593-SST39VF6401-70-4C-EKE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF6401-70-4C-EKE CAD Model

Description

Microchip Technology's SST39VF6401-70-4C-EKE Flash Memory

The SST39VF6401-70-4C-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This non-volatile memory device comes with a 64-Mbit capacity and is designed to deliver reliability and flexibility for a wide range of data storage applications.

Key Features

  • Memory Size: 64 Mbit (4M x16)
  • Speed: Access time of 70ns, providing swift read operations for time-sensitive tasks.
  • Operating Voltage: Ranges from 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Industrial grade with an operational range from -40°C to +85°C.
  • Package: The device is housed in a 48-pin TSOP (Type I) package, ensuring a compact footprint for space-constrained designs.
  • Endurance: Offers high endurance with a minimum of 100,000 erase and program cycles per sector.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing long-term reliability.
  • Sector Architecture: Features uniform 64 KWord sectors for easy memory management and segmentation.

Applications

The versatility of the SST39VF6401-70-4C-EKE makes it an ideal choice for a variety of applications, including:

  • Embedded systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Networking hardware
  • Medical devices

Programming and Reliability

This memory device supports both parallel programming and byte programming, offering flexibility for in-system programming and updates. The chip's reliability is further enhanced by its SuperFlash technology, which provides stable operation and minimizes the risk of data corruption.

Support and Resources

Microchip Technology provides extensive support for the SST39VF6401-70-4C-EKE, including technical documentation, application notes, and programming tools. Customers can also benefit from Microchip's customer service and technical support for design-in assistance and troubleshooting.

With its robust feature set and reliable performance, the SST39VF6401-70-4C-EKE is a smart choice for designers looking for a high-quality Flash memory solution.

You May Also Be Interested in

Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Intel
Lowest to $8.1612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess