EN
  • EN
  • DE

SST49LF004B-33-4C-EIE

Part No SST49LF004B-33-4C-EIE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193641-SST49LF004B-33-4C-EIE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF004B-33-4C-EIE CAD Model

Description

Microchip Technology's SST49LF004B-33-4C-EIE Flash Memory

The SST49LF004B-33-4C-EIE is a cutting-edge 4 Mbit flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality memory chip is designed with reliability and performance in mind, catering to a wide range of applications that require robust non-volatile memory storage.

Key Features:

  • Memory Size: The SST49LF004B-33-4C-EIE offers a generous storage capacity of 4 Megabits, allowing ample space for boot code, firmware updates, and data logging.
  • Interface Type: This device utilizes the Low Pin Count (LPC) Interface, ensuring seamless integration with a variety of microprocessors and microcontrollers in embedded systems.
  • Speed: With an access time of 33 MHz, the flash memory provides swift read and write operations, enhancing overall system performance.
  • Supply Voltage: It operates at a standard voltage range, typically 3.3V, which is a common requirement for modern electronic devices.
  • Package: The memory comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, known for its durability and ease of mounting on printed circuit boards.
  • Temperature Range: Designed to withstand industrial temperature ranges, this device operates reliably between 0°C and +70°C, ensuring stability across various environments.

Applications:

The SST49LF004B-33-4C-EIE is versatile and can be used in a multitude of applications including:

  • Embedded systems requiring a bootable non-volatile memory
  • Firmware storage for networking equipment, such as routers and switches
  • Code storage for consumer electronics
  • Industrial control systems that require robust data retention

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The SST49LF004B-33-4C-EIE flash memory is backed by Microchip's renowned customer support and product longevity, ensuring that developers and manufacturers can integrate this memory component with confidence, benefiting from ongoing support and guaranteed product availability.

Whether you are designing a complex industrial system or a simple consumer electronic device, the SST49LF004B-33-4C-EIE from Microchip Technology is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Intel
Lowest to $8.1612
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess