EN
  • EN
  • DE

AT28HC64B-12SI

Part No AT28HC64B-12SI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 120 ns 28-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AT28HC64
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911903-AT28HC64B-12SI
Ultra Librarian 3D Model Ultra Librarian AT28HC64B-12SI CAD Model

Description

Microchip Technology AT28HC64B-12SI EEPROM

The AT28HC64B-12SI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. Designed to offer a reliable storage solution, this device is a perfect match for applications requiring data storage that can be updated frequently. With its 64K (8K x 8) bit of memory, it provides ample space for code storage, configuration settings, or any other data that needs to be preserved across power cycles.

One of the key features of the AT28HC64B-12SI is its fast access time of 120 ns, which allows for quick read operations, thus enhancing the performance of the overall system it is implemented in. This speed is particularly beneficial for applications that require rapid access to stored data, such as boot code storage in microcontrollers or various settings in consumer electronics.

The device operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems and ensuring stable operation even under varying power supply conditions. The AT28HC64B-12SI comes in a robust 28-pin SOIC package, which is widely accepted in the industry and is suitable for surface mount technology (SMT), providing a secure and reliable connection to the printed circuit board (PCB).

For data integrity, the AT28HC64B-12SI includes hardware and software data protection schemes. This EEPROM also supports an endurance of at least 100,000 write cycles and a data retention of 10 years, ensuring that the data remains safe and accessible over a significant period.

Programming the AT28HC64B-12SI is straightforward, thanks to its parallel interface, which allows for simple integration into a wide range of systems without the need for complex programming algorithms. The device is also fully compatible with JEDEC standards, guaranteeing interoperability with other standard EEPROM devices.

Overall, the AT28HC64B-12SI from Microchip Technology is a reliable, fast, and easy-to-use non-volatile memory solution suitable for a variety of applications where data storage is critical. Its combination of speed, power efficiency, and robust data protection features make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess