EN
  • EN
  • DE

CAT25C128XI

Part No CAT25C128XI
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-SPI 128K-bit 16K x 8 3.3V/5V 8-Pin SOIC EIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface SPI
Max Frequency 3 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 16 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1051132-CAT25C128XI
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C128XI CAD Model

Description

The CAT25C128XI from ON Semiconductor is a high-performance, 128-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for sophisticated electronic systems. This EEPROM is part of ON Semiconductor's extensive non-volatile memory portfolio and is designed to meet the demanding requirements of modern applications in terms of both reliability and functionality.

Key Features

  • Memory Size: 128-Kbit (16,384 x 8)
  • Interface: Serial, SPI-compatible
  • Operating Voltage Range: 1.8V to 5.5V
  • Write Cycle Time: 5ms (max)
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in 8-lead SOIC and TSSOP packages
  • Endurance: 1,000,000 program/erase cycles
  • Data Retention: 100 years
  • Self-timed Write Cycle: Includes auto-erase and auto-write cycles
  • Hardware and Software Protection: Write protection for the entire memory array

Applications

The CAT25C128XI EEPROM is suitable for a wide range of applications where reliable and persistent data storage is crucial. These include:

  • Industrial and automotive systems
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices
  • Smart cards

Product Advantages

The ON Semiconductor CAT25C128XI EEPROM provides numerous advantages for system designers, including a wide operating voltage range that ensures compatibility with both 3.3V and 5V systems. Its high endurance and data retention capabilities ensure that data remains secure and uncorrupted over extensive periods of time. The device also features a fast write cycle time, which is essential for applications that require frequent data updates.

Furthermore, the CAT25C128XI comes with hardware and software protection features that safeguard the contents against inadvertent writes, providing additional security for your application. The device's small form-factor packaging options make it an excellent choice for space-constrained applications.

In conclusion, the CAT25C128XI from ON Semiconductor is a robust and reliable memory solution that offers the flexibility and performance required for today's advanced electronic systems.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess