EN
  • EN
  • DE

M28W160BT100GB6

Part No M28W160BT100GB6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305298-M28W160BT100GB6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M28W160BT100GB6 CAD Model

Description

STMicroelectronics M28W160BT100GB6 Flash Memory

The M28W160BT100GB6 is a high-performance 16-megabit (Mb) non-volatile flash memory component from STMicroelectronics, a leader in semiconductor solutions. This memory device is designed to meet the rigorous demands of modern electronic applications, offering a reliable and flexible storage solution for a wide range of products such as digital cameras, mobile phones, and other portable devices.

Key Features

  • Memory Capacity: The device boasts a 16Mb memory capacity, organized as 1M x 16 bits, providing ample space for firmware storage, boot code, and other critical data.
  • Supply Voltage: It operates on a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and ensuring compatibility with a variety of system designs.
  • Access Time: The M28W160BT100GB6 offers fast access time, with read speeds that ensure quick data retrieval, enhancing the overall performance of the systems it is integrated into.
  • Programming: It features a flexible programming model, including byte and word programming, which simplifies the process of updating the stored data.
  • Security: The device includes security features such as block protection and a hardware lock to safeguard the stored data from unauthorized access or accidental modification.

Advanced Technology

STMicroelectronics' M28W160BT100GB6 utilizes advanced flash memory technology to provide high endurance and data retention. The flash memory is built using a multi-level cell (MLC) approach, which allows for higher density storage without compromising on reliability or performance.

Easy Integration

The M28W160BT100GB6 is designed for easy integration into a wide array of electronic systems. It is available in a fine-pitch Ball Grid Array (BGA) package, which enables compact and space-efficient designs. The memory device is also compatible with standard flash memory interfaces, which allows for seamless integration without the need for extensive redesigns.

Applications

This flash memory is ideal for use in a variety of applications that require robust and reliable non-volatile memory storage. Its characteristics make it particularly well-suited for use in embedded systems, consumer electronics, and automotive applications, where long-term data integrity and device reliability are of paramount importance.

In conclusion, the M28W160BT100GB6 from STMicroelectronics represents a sophisticated solution for designers looking to incorporate high-capacity, dependable flash memory into their products. With its advanced features and reliable performance, this memory device continues to set industry standards for non-volatile storage solutions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess