EN
  • EN
  • DE

LV3313PM-TLM-E

Part No LV3313PM-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME AUTO 44QLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Automotive Audio
Number of Channels 4
Supply Voltage - Operating 7 V to 9 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 88dB
Case / Package 44-QIPM
Win Source Part Number 206843-LV3313PM-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV3313PM-TLM-E CAD Model

Description

ON Semiconductor LV3313PM-TLM-E Power Management IC

The LV3313PM-TLM-E from ON Semiconductor is a high-performance power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This versatile IC is an ideal solution for a wide range of applications, from consumer electronics to industrial systems, where efficient power management is critical.

At the heart of the LV3313PM-TLM-E lies a sophisticated controller capable of handling multiple power inputs and outputs with ease. It features a flexible and efficient switching regulator, which ensures that the power supplied to the connected components is stable and clean. This helps to improve the overall performance and longevity of the end product by protecting sensitive electronic components from power-related stress.

The PMIC is engineered to be highly efficient, which not only conserves energy but also reduces the heat generated during operation. This is particularly important for battery-operated devices where maximizing battery life is essential. The LV3313PM-TLM-E also supports a wide input voltage range, making it suitable for a variety of power sources, and is equipped with various protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and reliability of the device it powers.

With its compact form factor, the LV3313PM-TLM-E is designed to fit into tight spaces, making it an excellent choice for portable and space-constrained applications. It is available in a surface-mount package that allows for streamlined integration into PCB designs, facilitating easier manufacturing and assembly processes.

Developers and engineers will appreciate the simplicity of design and the ease of integration offered by the LV3313PM-TLM-E. The device also comes with comprehensive technical support and documentation from ON Semiconductor, ensuring that integrating this PMIC into your project is as smooth as possible.

In summary, the LV3313PM-TLM-E from ON Semiconductor is a robust and reliable power management solution that offers efficiency, versatility, and protection for advanced electronic systems, contributing to the creation of more effective and durable products.

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
Texas Instruments
Lowest to $2.0045
Texas Instruments
Lowest to $3.8651
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9570 $77.9140
4+ $31.9646 $127.8584
6+ $30.9656 $185.7936
8+ $29.9665 $239.7320
10+ $28.9686 $289.6860
14+ $25.9713 $363.5982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess