EN
  • EN
  • DE

SST89C54-33-C-PI

Part No SST89C54-33-C-PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193663-SST89C54-33-C-PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C54-33-C-PI CAD Model

Description

Microchip Technology's SST89C54-33-C-PI Microcontroller

The SST89C54-33-C-PI is a high-performance, 8-bit microcontroller designed and manufactured by the renowned Microchip Technology. This versatile microcontroller is part of Microchip's SST89C series and is packed with a wide array of features that make it ideal for embedded systems that require reliable and efficient performance. The device operates at a frequency of 33 MHz, providing a robust platform for time-sensitive applications.

At the heart of the SST89C54-33-C-PI is an 8051-compatible CPU, which ensures compatibility with a vast ecosystem of development tools and existing code bases. This makes the microcontroller a go-to choice for designers and engineers who are looking for a drop-in replacement or an easy upgrade path for their current 8051-based systems.

The device comes with 12KB of on-chip Flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for convenient firmware updates and application modifications without the need for additional programming hardware. This feature greatly simplifies the process of iterating on designs and deploying updates in the field.

Furthermore, the SST89C54-33-C-PI boasts a generous set of peripherals, including three 16-bit timers/counters, an 8-bit PWM (Pulse Width Modulation) unit, and a full-duplex serial port. These built-in peripherals enable the microcontroller to handle complex tasks and interface with a variety of external devices without the need for additional components, thereby reducing system complexity and cost.

For ease of integration, the microcontroller is packaged in a 40-pin DIP (Dual In-line Package), which is widely used and easily handled in both prototyping and production environments. The pinout is thoughtfully designed to facilitate straightforward PCB layout and to be compatible with existing 8051 socketed applications.

With its combination of performance, memory, and peripherals, the SST89C54-33-C-PI from Microchip Technology is a versatile and reliable choice for a wide range of applications, including industrial control systems, consumer electronics, automotive subsystems, and much more. Its robust feature set ensures that it can meet the demands of both simple and complex tasks, making it a valuable component in any embedded system designer's toolkit.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7018 $59.2288
39+ $3.0377 $118.4703
59+ $2.9418 $173.5662
82+ $2.8471 $233.4622
105+ $2.7524 $289.0020
141+ $2.4682 $348.0162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess