EN
  • EN
  • DE

MAXQ1050-BNS+

Part No MAXQ1050-BNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description MCU USB ASYMMETRIC CRYPTO TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Security
Core Processor MAXQ
Program Memory Type FLASH (128 kB)
Controller Series MAXQ
Data RAM Size 12K x 8
Number of I/O 20
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN (5x5)
Win Source Part Number 216237-MAXQ1050-BNS+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ1050-BNS+ CAD Model

Description

The MAXQ1050-BNS+ from Maxim Integrated is a robust and secure microcontroller designed to provide a high level of security for applications that require stringent data protection and confidentiality. This device is particularly well-suited for use in financial systems, secure access control, and IoT security applications.

The MAXQ1050-BNS+ features a powerful 32-bit RISC core that delivers efficient processing capabilities while maintaining low power consumption. It operates at a frequency of up to 10MHz and includes 32KB of secure nonvolatile Flash memory, 2KB of secure RAM, and 6KB of user ROM to store critical application code and data securely.

One of the key attributes of the MAXQ1050-BNS+ is its advanced security features. It incorporates a comprehensive suite of cryptographic algorithms, including AES, SHA-256, and ECC (Elliptic Curve Cryptography), to ensure secure data encryption, decryption, and authentication. The device also offers a true random number generator (TRNG) to support the generation of secure cryptographic keys.

Additionally, the microcontroller is equipped with a secure bootloader that enables secure firmware updates, ensuring that the system can be updated with new features or patches without compromising its security. The MAXQ1050-BNS+ also has a unique chip ID that can be used for secure device authentication and anti-cloning measures.

For secure communication, the MAXQ1050-BNS+ supports a variety of interfaces such as SPI, UART, and I²C, allowing it to easily integrate with other components in a secure system. The device is available in a compact 8mm x 8mm, 24-pin TSSOP package, making it suitable for space-constrained applications.

To facilitate development and reduce time-to-market, Maxim Integrated offers comprehensive support for the MAXQ1050-BNS+, including development tools, software libraries, and reference designs. This ensures that developers can quickly and effectively leverage the security features of the microcontroller for their applications.

You May Also Be Interested in

Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0573 $84.1719
6+ $23.0215 $138.1290
8+ $22.3031 $178.4248
11+ $21.5835 $237.4185
14+ $20.8639 $292.0946
19+ $18.7052 $355.3988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess