EN
  • EN
  • DE

SST89C54-33-C-TQJ

Part No SST89C54-33-C-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193664-SST89C54-33-C-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C54-33-C-TQJ CAD Model

Description

Microchip Technology SST89C54-33-C-TQJ

The SST89C54-33-C-TQJ is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology. This robust microcontroller is based on the 8051 architecture, ensuring compatibility with a wide range of applications and ease of integration for designers familiar with the 8051 MCU family. It operates at a frequency of 33 MHz, providing a balanced combination of processing speed and power efficiency, making it suitable for a variety of embedded systems.

One of the key features of the SST89C54-33-C-TQJ is its enhanced Flash memory. With a sizeable on-chip Flash memory, this microcontroller allows for in-system programming (ISP) and in-application programming (IAP) capabilities. This means that firmware updates can be performed easily and conveniently, without the need for external programming devices. The Flash memory is partitioned into two sections: the Boot Block and the User Flash. The Boot Block is specially designed to provide boot code for the MCU, ensuring a secure and reliable startup process.

The microcontroller comes in a TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. The TQJ suffix indicates the package type and temperature range, with this particular model being suitable for operation in commercial temperature ranges. Its I/O options are versatile, with multiple general-purpose I/O ports that allow for flexible interface with peripherals and other components of an embedded system.

In addition to its I/O capabilities, the SST89C54-33-C-TQJ boasts a range of integrated features such as multiple timers/counters, serial communication interfaces like UART for RS-232 and RS-485 communication, and interrupt capabilities. These features enable the microcontroller to handle complex tasks and interact efficiently with other devices in the system.

Overall, the SST89C54-33-C-TQJ from Microchip Technology is a reliable and feature-rich microcontroller that is well-suited for a wide range of applications, including industrial control, consumer electronics, automotive systems, and more. Its combination of high-speed operation, large Flash memory, and extensive I/O options make it a versatile choice for developers looking to create sophisticated and responsive embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess