EN
  • EN
  • DE

SST89C58-33-C-TQJ

Part No SST89C58-33-C-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193666-SST89C58-33-C-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C58-33-C-TQJ CAD Model

Description

The SST89C58-33-C-TQJ is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the SST89C58 series, which is known for its high performance and reliability in a wide range of applications.

Key Features

  • Core: The SST89C58-33-C-TQJ is built around a powerful 8051-compatible CPU core, ensuring broad support and easy integration into existing systems that use the 8051 instruction set.
  • Speed: With an operating frequency of up to 33 MHz, this microcontroller offers high-speed processing capabilities, making it suitable for time-sensitive applications.
  • Memory: It comes equipped with 32KB of on-chip flash memory, which provides ample space for application code and data storage. The flash memory is also In-System Programmable (ISP), allowing for easy firmware updates.
  • I/O Ports: Multiple input/output ports enable the microcontroller to interface with a variety of peripherals, sensors, and other devices, increasing its versatility in system design.
  • Operating Voltage: The SST89C58-33-C-TQJ operates at a voltage range of 2.7V to 5.5V, accommodating a wide range of power supplies and ensuring compatibility with both low-power and standard applications.
  • Temperature Range: It is designed to function reliably within an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The device comes in a TQJ (Thin Quad Flat Pack) package, which offers a compact footprint and is ideal for space-constrained applications.

Applications

The SST89C58-33-C-TQJ microcontroller is well-suited for a variety of applications including industrial control systems, home automation, consumer electronics, automotive systems, and more. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.

Conclusion

With its high-speed performance, ample memory, and flexible I/O options, the SST89C58-33-C-TQJ from Microchip Technology is an excellent choice for designers looking to leverage the power and familiarity of the 8051 architecture in their next project. Its adaptability and robustness make it a reliable component for a multitude of embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess