EN
  • EN
  • DE

PCF8885TS/1,118

Part No PCF8885TS/1,118
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY SW 8CH CAP 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 8
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 10μA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 140329-PCF8885TS/1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8885TS/1,118 CAD Model

Description

The NXP PCF8885TS/1,118 is a sophisticated capacitive touch sensor designed to provide a highly responsive interface for a wide range of applications. This touch sensor IC is part of NXP's versatile portfolio of touch and switch solutions that are aimed at enhancing user experience with intuitive touch controls.

Key Features:

  • High Sensitivity: The PCF8885TS/1,118 features high sensitivity that allows for the detection of touch through thick glass or plastic overlays, making it ideal for durable and aesthetically pleasing user interfaces.
  • Integrated Noise Suppression: With built-in noise suppression capabilities, this sensor is designed to perform reliably in electrically noisy environments, ensuring consistent touch detection.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • Configurable Touch Pads: It supports configurable touch pads, enabling designers to create custom touch interfaces tailored to specific product requirements.
  • Communication Interface: This sensor communicates via an I²C-bus interface, providing easy integration with most microcontrollers and allowing for straightforward communication with other components in the system.

Applications:

The NXP PCF8885TS/1,118 is versatile and can be used in various applications such as:

  • Consumer electronics (e.g., remote controls, gaming devices)
  • Home appliances (e.g., microwave ovens, washing machines)
  • Industrial controls
  • Portable devices
  • Medical equipment

Technical Specifications:

  • Supply Voltage: 2.3V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: HVQFN-8

With its combination of high sensitivity, noise immunity, and low power consumption, the NXP PCF8885TS/1,118 capacitive touch sensor is an excellent choice for designers looking to implement reliable touch interfaces in their products. Its robust performance and flexibility make it a go-to solution for a multitude of touch sensing applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess