EN
  • EN
  • DE

SST89E516RD2-40-I-NJE-T-NXX

Part No SST89E516RD2-40-I-NJE-T-NXX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 500
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1264455-SST89E516RD2-40-I-NJE-T-NXX
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-I-NJE-T-NXX CAD Model

Description

The SST89E516RD2-40-I-NJE-T-NXX is a robust and versatile 8-bit microcontroller from Microchip Technology, designed to offer high performance and reliability for a wide range of embedded applications. This microcontroller is part of the FlashFlex family, which is known for its flexibility and efficiency in both development and operation.

Key Features

  • High-Performance 8-Bit MCU: Equipped with an 8-bit 8051-compatible microcontroller core, the SST89E516RD2 operates at up to 40 MHz, providing a solid foundation for applications requiring quick data processing and real-time responses.
  • Enhanced Flash Memory: The device comes with 72 KB of on-chip flash memory, which can be used for both program code and data storage. This memory is partitioned into 1,024-byte sectors and can endure at least 100,000 write/erase cycles, ensuring long-term reliability.
  • In-System Programming (ISP): With ISP capability, users can update the firmware on the fly, which is essential for future-proofing products and reducing downtime during maintenance.
  • Dual Block SuperFlash EEPROM: The microcontroller features a dual-block SuperFlash EEPROM structure, which allows one block to be read while the other is being written or erased, providing efficient data management and high endurance.
  • Robust I/O and Peripheral Support: It includes 32 I/O pins and a comprehensive set of peripherals such as three 16-bit timers/counters, a full-duplex UART serial channel, and an SPI (Serial Peripheral Interface) interface, enabling versatile connectivity and control options for various peripherals.
  • Low Power Consumption: The SST89E516RD2 is designed for power-sensitive applications, offering power management features such as Idle and Power-Down modes to minimize power consumption during periods of inactivity.

Applications

The SST89E516RD2-40-I-NJE-T-NXX Microcontroller is well-suited for a wide array of applications, including industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices, where reliability, efficient data handling, and in-system programmability are essential.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SST89E516RD2-40-I-NJE-T-NXX is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring both high performance and long-term reliability for developers and end-users alike.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess