EN
  • EN
  • DE

SST89E516RD2-40-I-TQJE-NXX

Part No SST89E516RD2-40-I-TQJE-NXX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Standard Package 160
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1264453-SST89E516RD2-40-I-TQJE-NXX
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-I-TQJE-NXX CAD Model

Description

Microchip Technology SST89E516RD2-40-I-TQJE-NXX

The SST89E516RD2-40-I-TQJE-NXX is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a robust and versatile solution for a wide range of embedded applications. This microcontroller is part of the FlashFlex family, which is renowned for its flexibility and efficiency in operation, making it an ideal choice for industrial control systems, automotive applications, consumer electronics, and more.

Key Features

  • High-Speed CPU: The microcontroller operates at up to 40 MHz, providing rapid processing capabilities for complex tasks and real-time operations.
  • Enhanced Flash Memory: It is equipped with 72 KB of on-chip flash memory that supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for easy firmware updates without the need for additional external programming devices.
  • RAM Resources: The device includes 1,024 bytes of on-chip RAM, ensuring efficient handling of data and buffer storage.
  • Dual Block SuperFlash EEPROM: The SST89E516RD2-40-I-TQJE-NXX features a dual-block SuperFlash EEPROM structure for a total of 8 KB, which is partitioned into two independent 4 KB blocks. This enables simultaneous read-while-write capability, enhancing the reliability and performance of the device.
  • Advanced I/O Capabilities: It comes with a versatile set of I/O options, including 32 I/O pins and three 16-bit timer/counters, providing ample interface options for peripheral devices.
  • PWM (Pulse Width Modulation): Integrated PWM modules facilitate precise control over motor operations, lighting systems, and other applications requiring variable output control.
  • Serial Communication Interfaces: The microcontroller supports multiple serial communication protocols, including SPI (Serial Peripheral Interface) and UART (Universal Asynchronous Receiver/Transmitter), enabling seamless data exchange with other devices.
  • Temperature Range: The SST89E516RD2-40-I-TQJE-NXX is operational over an industrial temperature range, making it suitable for harsh environments.

Package and Quality

The microcontroller is offered in a 44-lead TQFP (Thin Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management. Microchip Technology ensures high standards of quality and reliability, with rigorous testing and quality control measures in place for all their products.

With its combination of performance, memory capabilities, and extensive I/O options, the SST89E516RD2-40-I-TQJE-NXX from Microchip Technology stands as a powerful and adaptable solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess