EN
  • EN
  • DE
  • IT

SST89E54RD2A-40-C-NJE

Part No SST89E54RD2A-40-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 24KB Flash 5V 44-Pin PLCC Tube / IC MCU 8BIT 32KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 44-LCC (J-Lead)
Win Source Part Number 193680-SST89E54RD2A-40-C-NJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST89E54RD2A
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2A-40-C-NJE CAD Model

Description

Microchip Technology SST89E54RD2A-40-C-NJE

The SST89E54RD2A-40-C-NJE is a robust 8-bit flash-flexible microcontroller from the reputable Microchip Technology lineup, designed to offer a versatile and high-performance solution for a wide range of embedded applications. This particular microcontroller is part of the FlashFlex family, which combines the benefits of both parallel flash and serial flash configurations, providing users with the flexibility and reliability required for demanding applications.

Boasting a 40 MHz operation frequency, the SST89E54RD2A-40-C-NJE delivers the speed needed for quick data processing and real-time control tasks. It is built around an 8051-compatible core, ensuring easy integration and compatibility with existing 8051-based systems and software. Additionally, the device comes in a 40-pin DIP (Dual In-line Package), making it suitable for prototyping as well as for production runs.

The microcontroller features 72KB of on-chip flash memory, which is partitioned into a 64KB main block and an 8KB secondary block that can be used for storing boot code or other critical routines. This memory architecture allows for In-System Programming (ISP) and In-Application Programming (IAP) capabilities, enabling firmware updates without the need for additional hardware or taking the system offline.

With its robust set of peripherals, the SST89E54RD2A-40-C-NJE includes integrated features that are essential for modern embedded systems. These include three 16-bit timers/counters, a full-duplex UART for serial communication, and an SPI (Serial Peripheral Interface) for high-speed data transfer. Moreover, the microcontroller offers versatile I/O options with 32 I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other electronic components.

For enhanced system stability and performance, the SST89E54RD2A-40-C-NJE is equipped with a Watchdog Timer, Power-on Reset, and Brown-out Detect circuitry. This ensures that the system can recover gracefully from unexpected conditions without compromising data integrity or functionality.

Overall, the SST89E54RD2A-40-C-NJE from Microchip Technology is a reliable and cost-effective solution for developers looking to create sophisticated and efficient embedded systems. Its combination of speed, memory, and peripheral integration makes it a top choice for applications ranging from industrial control to consumer electronics.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess