EN
  • EN
  • DE

SST89V564RD-33-C-NJE

Part No SST89V564RD-33-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193714-SST89V564RD-33-C-NJE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V564RD-33-C-NJE CAD Model

Description

Microchip Technology SST89V564RD-33-C-NJE

The SST89V564RD-33-C-NJE is a robust and versatile microcontroller unit (MCU) from Microchip Technology, designed to offer a powerful combination of performance and flexibility for a variety of embedded applications. This particular device is part of the FlashFlex family, which is renowned for its high level of integration and reliability.

Key Features:

  • Core: The MCU is built around an 8-bit 8051-compatible microcontroller core, which operates at a frequency of up to 33 MHz, providing a solid foundation for applications requiring high-speed processing and real-time responsiveness.
  • Memory: It comes equipped with 64 KB of on-chip flash memory, which is partitioned into 1024-byte sectors and 64 KB blocks for easy and efficient data management. The flash memory can be accessed through a fast read and write operation, which is essential for applications requiring frequent code or data updates.
  • I/O Ports: With 40 versatile I/O pins, this MCU offers ample connectivity options for interfacing with a wide range of peripherals, sensors, and other electronic components.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various power supply standards.
  • Temperature Range: The SST89V564RD-33-C-NJE is designed to perform reliably within an industrial temperature range of -40°C to +85°C, ensuring stable operation even in extreme environmental conditions.
  • Packaging: This MCU comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for robust and reliable connections to a printed circuit board.

With its in-system programmability and in-application reprogramming capabilities, the SST89V564RD-33-C-NJE ensures a high level of flexibility for developers. This allows for firmware updates in the field without the need for additional external programming devices, saving time and resources. The MCU also features a variety of built-in peripherals, including timers, serial communication interfaces, and a watchdog timer, further enhancing its utility in complex embedded systems.

Whether you're designing industrial control systems, consumer electronics, or automotive applications, the SST89V564RD-33-C-NJE from Microchip Technology offers the performance, integration, and reliability needed to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0688 $58.3072
46+ $2.5179 $115.8234
72+ $2.4394 $175.6368
98+ $2.3608 $231.3584
127+ $2.2823 $289.8521
170+ $2.0455 $347.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess