EN
  • EN
  • DE

SY100E111LEJC

Part No SY100E111LEJC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input PECL
Output PECL
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 109403-SY100E111LEJC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E111LEJC CAD Model

Description

Microchip Technology's SY100E111LEJC: High-Speed 3.3V ECL 1:9 Differential PECL Clock Driver

The SY100E111LEJC is a high-performance integrated circuit from Microchip Technology, designed to cater to the demanding requirements of high-speed clock distribution networks. This device is a 1:9 differential PECL clock driver, ideal for applications that require precise timing and multiple outputs, such as in communication systems, data centers, and advanced computing applications.

Constructed with high-speed ECL (Emitter Coupled Logic) technology, the SY100E111LEJC operates at a 3.3V power supply, which is compatible with low-voltage ECL systems. This clock driver is capable of handling clock frequencies up to 3GHz, making it suitable for high-frequency operations. The differential PECL inputs allow for reduced noise and improved signal integrity, which is crucial in maintaining the performance of the system at high speeds.

The SY100E111LEJC provides nine low-skew outputs, which means the time delay between the outputs is minimized, ensuring synchronous clock distribution across multiple components. The device features a fully differential clock path which minimizes both the output-to-output skew and the part-to-part skew, contributing to reliable and consistent performance across different devices.

For added flexibility, the SY100E111LEJC includes an enable/disable function that allows the user to control the output state, providing a means to manage the clock signal distribution effectively. When disabled, the outputs enter a high impedance state, which is essential for power saving and reducing noise when the clock is not required.

The package for the SY100E111LEJC is a 32-lead LQFP (Low-profile Quad Flat Package), which offers a compact footprint while still providing excellent thermal performance. This packaging makes it suitable for densely packed PCBs where space is at a premium.

With its combination of high-speed operation, multiple outputs, and advanced features, the SY100E111LEJC from Microchip Technology is an excellent choice for designers looking to implement a robust and reliable clock distribution network in their high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess