EN
  • EN
  • DE

SY100E141JI-TR

Part No SY100E141JI-TR
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 28-PLCC  /  Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E141
Other Names SY100E141JI TR,SY100E141JI TR,SY100E141JITR,SY100E141JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257154-SY100E141JI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E141JI-TR CAD Model

Description

Microchip Technology's SY100E141JI-TR: High-Speed 4:1 Multiplexer

The SY100E141JI-TR by Microchip Technology is a high-performance integrated circuit designed to meet the demanding requirements of high-speed communication and data processing systems. This versatile 4:1 multiplexer is a member of the SY100E series, renowned for its exceptional speed and reliability in a wide range of applications.

Key Features

  • High-Speed Operation: The device is capable of handling data rates that are essential for modern digital systems, ensuring minimal propagation delay and maximum system performance.
  • Low Power Consumption: Despite its fast operation, the SY100E141JI-TR is designed to be power-efficient, which is critical for maintaining the thermal and power integrity of the system it is employed in.
  • Differential Inputs: With differential PECL inputs, the device offers improved noise immunity, which is crucial for maintaining signal integrity in noisy environments or when dealing with long-distance data transmission.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and reducing the overall complexity of the system.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications where temperature conditions can be challenging.
  • Surface Mount Package: The SY100E141JI-TR comes in a PLCC-28 package, which is ideal for space-constrained applications and allows for efficient assembly in high-volume production environments.

Applications

The SY100E141JI-TR is well-suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunications infrastructure
  • High-performance computing
  • Data acquisition systems

As an offering from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY100E141JI-TR benefits from the company's commitment to quality and customer support. Whether you're designing a complex communication system or looking for a reliable multiplexer for high-speed signal processing, the SY100E141JI-TR is engineered to exceed expectations and deliver consistent performance.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess