EN
  • EN
  • DE

SN74F1056D

Part No SN74F1056D
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC ARRAY BUS-TERM 8BIT 16-SOIC  /  Schottky Barrier Diode Bus-Termination Array IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74F
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74F1056
Other Names SN74F1056D,SN74F1056DE4,SN74F1056DE4,SN74F1056DG4,2156-SN74F1056D,SN74F1056DG4,TEXTISSN74F1056D,296-33888-5
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256247-SN74F1056D
Ultra Librarian 3D Model Ultra Librarian SN74F1056D CAD Model

Description

The SN74F1056D is a high-performance, 16-channel voltage monitor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'F' series and is fabricated with advanced silicon-gate CMOS technology to ensure high speed and reliability.

Key Features

  • 16 Channels: This device features 16 independent voltage-sensing inputs that are designed to monitor overvoltage or undervoltage conditions, making it ideal for complex power management systems.
  • Wide Voltage Range: The SN74F1056D can monitor voltages ranging from -0.3V to 7V, accommodating a variety of signal levels and ensuring flexibility in application use.
  • Adjustable Thresholds: Each channel can be set with its own voltage threshold, allowing for precise monitoring and control over multiple power rails simultaneously.
  • Open-Collector Outputs: The open-collector outputs provide a simple way to interface with other digital logic or microprocessor systems, and they can be wire-OR'ed for a collective fault indication.
  • Glitch Immunity: The SN74F1056D incorporates glitch immunity to prevent false triggering from transient voltage spikes, ensuring stable operation in electrically noisy environments.
  • Low Power Consumption: With CMOS technology, the device offers low power dissipation, which is crucial for energy-sensitive applications.

Applications

The SN74F1056D is versatile and can be used in various applications, including:

  • Power supply monitoring
  • Battery management systems
  • Overvoltage and undervoltage protection
  • Industrial control systems
  • Data centers and server farms

Package and Quality

The device comes in a 20-pin SOIC package, designed for surface mount technology (SMT), making it suitable for compact PCB layouts. Texas Instruments is committed to providing high-quality products, and the SN74F1056D is no exception. It undergoes rigorous testing and quality control measures to ensure it meets industry standards and customer expectations.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess