EN
  • EN
  • DE

SY100E452JC-TR

Part No SY100E452JC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 5BIT 28PLCC  /  Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 5
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 89 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100E452
Other Names SY100E452JC TR,SY100E452JC TR,SY100E452JCTR,SY100E452JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258797-SY100E452JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E452JC-TR CAD Model

Description

Product Overview: SY100E452JC-TR by Microchip Technology

The SY100E452JC-TR is a high-performance, quint (5-bit) differential line receiver designed by Microchip Technology to meet the stringent requirements of high-speed data transmission systems. This device is particularly suitable for applications in telecommunications, networking, and high-speed data acquisition systems where signal integrity and reliability are paramount.

Key Features

  • High-Speed Performance: The SY100E452JC-TR operates at exceptional speeds, making it ideal for applications that require rapid data processing and minimal signal delay.
  • Differential Line Receiver: The quint design allows the device to receive five differential pairs, providing robust noise immunity and improved signal integrity over single-ended solutions.
  • Low Voltage Differential Signaling (LVDS): LVDS technology ensures low power consumption and reduced electromagnetic interference (EMI), which is critical for densely packed electronic systems.
  • Compatibility: It is compatible with industry-standard ECL (Emitter Coupled Logic) inputs, allowing for easy integration into existing designs.
  • Temperature Range: The device is operational over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SY100E452JC-TR is versatile and can be used in a wide range of applications, including:

  • High-speed data communication
  • Telecommunications switching systems
  • Data acquisition and signal processing
  • Automated test equipment
  • Backplane data transmission

Product Specifications

This Microchip Technology line receiver boasts the following specifications:

  • Package: PLCC-28
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.2V to 5.7V
  • Operating Temperature: -40°C to +85°C

With its robust design and high-speed capabilities, the SY100E452JC-TR is an excellent choice for system designers looking to enhance the performance and reliability of their data transmission systems.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess