EN
  • EN
  • DE

SY100EL14VZC

Part No SY100EL14VZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 119924-SY100EL14VZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL14VZC CAD Model

Description

The SY100EL14VZC from Microchip Technology is a high-performance, integrated circuit that is part of their precision EdgeLink series. This device is a 5V ECL/PECL 1:5 Differential Clock Driver, designed to meet the demanding needs of high-speed communication and data processing applications.

Key Features

  • High-Speed Performance: The SY100EL14VZC operates at exceptional speeds, making it an ideal choice for systems requiring quick data transfer and minimal signal delay.
  • Differential Inputs and Outputs: With differential ECL/PECL inputs and outputs, this device ensures reduced noise and improved signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Low Skew: The device boasts low output-to-output skew, which is critical for maintaining the timing accuracy of signals across multiple paths in a system.
  • Multiple Outputs: Featuring five outputs, the SY100EL14VZC can drive multiple lines simultaneously, providing flexibility and efficiency in system design.
  • Power Supply: The device operates on a 5V power supply, which is compatible with standard ECL/PECL power levels.

Applications

Suitable for a variety of high-speed applications, the SY100EL14VZC is commonly used in:

  • Clock distribution networks
  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Test and measurement equipment
  • Server and storage platforms

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL14VZC is manufactured to the highest standards. It offers reliable performance in a wide range of environmental conditions, ensuring that it meets the rigorous demands of industrial and commercial applications.

Easy Integration

With its industry-standard package and footprint, the SY100EL14VZC can be easily integrated into existing designs, reducing development time and accelerating time-to-market for new products.

Overall, the SY100EL14VZC is a versatile, high-performance clock driver that delivers the precision and reliability needed for today's high-speed digital systems. Its robust feature set and ease of integration make it a top choice for engineers and designers looking to enhance the performance of their applications.

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess