EN
  • EN
  • DE

SY100EL15ZG

Part No SY100EL15ZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1:4 CLOCK DISTRIBUTION | IC CLK BUFFER 2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input ECL, PECL
Output ECL, PECL
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY100EL15
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262817-SY100EL15ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL15ZG CAD Model

Description

Microchip Technology's SY100EL15ZG ECL/PECL Clock Driver

The SY100EL15ZG is a high-performance, integrated device from Microchip Technology, designed to meet the demanding requirements of high-speed communication and computing systems. This versatile clock driver operates within the ECL (Emitter Coupled Logic) and PECL (Positive Emitter Coupled Logic) standards, ensuring compatibility with a wide range of advanced digital circuits.

With its robust design, the SY100EL15ZG delivers exceptional signal integrity, making it an ideal choice for applications where precise timing and high-frequency operation are critical. Whether used in telecommunications, networking equipment, or high-speed data processing systems, this clock driver provides reliable performance under various conditions.

Main Features of SY100EL15ZG:

  • High-Speed Operation: Capable of handling clock frequencies that are essential for modern digital systems, ensuring efficient data throughput and system performance.
  • Differential PECL Inputs and Outputs: Offers differential inputs and outputs to minimize signal crosstalk and electromagnetic interference, thereby preserving signal integrity over longer distances and in noisy environments.
  • Low Skew: The device boasts low output-to-output skew, which is crucial for maintaining synchronization across multiple signal paths within a system.
  • Temperature Range: Designed to operate over an extended industrial temperature range, making it suitable for deployment in harsh environments.
  • Power Supply: Operates with a standard –4.2V power supply, aligning with typical ECL/PECL power levels.
  • Package: Available in a compact, surface-mount package that saves valuable board space and is conducive to modern PCB design techniques.

The SY100EL15ZG clock driver exemplifies Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Its performance characteristics make it an excellent choice for designers seeking to optimize their high-speed digital systems, ensuring that data is transferred efficiently and accurately across various subsystems.

Overall, the SY100EL15ZG from Microchip Technology stands as a testament to advanced semiconductor design, providing the necessary features to enhance the performance of your high-speed digital applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess