EN
  • EN
  • DE

SY100EL16VBZG

Part No SY100EL16VBZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names 576-3567-5,SY100EL16VBZG
Standard Package 95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256433-SY100EL16VBZG
Ultra Librarian 3D Model Ultra Librarian SY100EL16VBZG CAD Model

Description

Microchip Technology's SY100EL16VBZG Overview

The SY100EL16VBZG is a high-performance, single differential receiver from Microchip Technology, which is designed to meet the demanding requirements of high-speed data communication systems. This device is part of Microchip's family of products that provide solutions for clock distribution and data transmission applications, and it is particularly well-suited for use in systems that require precise timing and high data throughput.

The SY100EL16VBZG operates with a 3.3V or 5V power supply, making it versatile for integration into a wide range of electronic systems. Its differential design allows for the reduction of noise and crosstalk, thus ensuring signal integrity even in the most challenging environments. This is especially critical in applications where high-speed data is transmitted over long distances or through noisy mediums.

With a maximum frequency of 5GHz, the SY100EL16VBZG is capable of supporting very high data rates, making it an ideal choice for applications such as gigabit Ethernet, fiber channel, and other communication protocols that require high-speed data transfer. The device also features a VBB output that provides a reference voltage for AC-coupled applications, enhancing its flexibility and ease of use.

The SY100EL16VBZG comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, offering designers a solution that is both space-efficient and powerful. The device also incorporates fail-safe features that ensure a logic high output if the inputs are left open, providing an additional layer of reliability for critical systems.

Overall, Microchip Technology's SY100EL16VBZG is a robust and reliable choice for designers looking to implement a high-speed differential receiver in their systems. Its combination of high-speed performance, flexibility, and compact design makes it a valuable component in a variety of advanced electronic applications.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess