EN
  • EN
  • DE

SY100EL16VCKGTR

Part No SY100EL16VCKGTR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 052502-SY100EL16VCKGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL16VCKGTR CAD Model

Description

Microchip Technology SY100EL16VCKGTR Overview

The SY100EL16VCKGTR is a high-performance, single differential receiver from Microchip Technology, designed to meet the rigorous demands of high-speed data communication systems. This product is a part of the SY family of devices, which are known for their reliability and efficiency in processing digital signals.

With a 5V differential ECL/PECL input, the SY100EL16VCKGTR is capable of translating standard differential signals into PECL levels with superior signal integrity. This makes it an ideal choice for applications requiring high-speed data transfers, such as telecommunications, data centers, and advanced computing systems.

The device features a maximum operating frequency that ensures minimal skew and high data throughput. Its internal design minimizes the propagation delay, which is crucial for maintaining the integrity of high-speed signals. The SY100EL16VCKGTR is also characterized by its low power consumption, which is an essential attribute for modern electronic devices that require energy efficiency.

The SY100EL16VCKGTR comes in a compact surface-mount package, which is beneficial for space-constrained applications. It is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This commitment to environmental sustainability makes the SY100EL16VCKGTR a responsible choice for eco-conscious businesses.

Overall, the Microchip Technology SY100EL16VCKGTR is a robust and reliable component that delivers high performance for systems requiring fast and accurate data transmission. Its combination of speed, power efficiency, and compact form factor make it a versatile solution for a wide range of high-speed digital applications.

Key Features:

  • High-speed differential receiver
  • 5V differential ECL/PECL input
  • Low propagation delay
  • Maximum operating frequency for high data throughput
  • Energy-efficient low power operation
  • Compact surface-mount package for space-saving design
  • RoHS compliant for environmental sustainability

You May Also Be Interested in

Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5615 $63.1230
5+ $25.8963 $129.4815
7+ $25.0866 $175.6062
10+ $24.2781 $242.7810
13+ $23.4684 $305.0892
17+ $21.0406 $357.6902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess