EN
  • EN
  • DE

SY100EL38LZC

Part No SY100EL38LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2 /4/6 5/3.3V 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 127812-SY100EL38LZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL38LZC CAD Model

Description

Microchip Technology's SY100EL38LZC: High-Speed Differential Clock Divider

The SY100EL38LZC from Microchip Technology is a precision, high-speed differential clock divider that is designed to meet the demanding requirements of high-performance digital systems. This integrated circuit is part of the SY100E series, which is renowned for its reliability and efficiency in processing high-frequency clock signals. The SY100EL38LZC is specifically engineered to divide input frequencies to lower frequencies, making it an essential component for applications where precise clock management is critical.

Key Features:

  • High-Speed Operation: The SY100EL38LZC operates at exceptional speeds, making it suitable for applications that require rapid signal processing and timing accuracy.
  • Differential Clock Input: It accepts differential clock inputs, which helps in minimizing signal noise and improving the integrity of the clock signal over long distances and in noisy environments.
  • Flexible Division Ratios: The device offers various division options, including ÷2, ÷4, and ÷8, providing designers with the flexibility to tailor the output frequency to their specific needs.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL38LZC is designed to operate with minimal power consumption, making it ideal for power-sensitive applications.
  • Temperature Range: It is built to perform reliably across a broad temperature range, ensuring stable operation in diverse environmental conditions.
  • Package Options: The SY100EL38LZC is available in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications.

Applications:

The SY100EL38LZC is versatile and can be used in a variety of applications, including:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment
  • High-frequency clock distribution systems

With its combination of speed, precision, and flexibility, the SY100EL38LZC from Microchip Technology stands out as a go-to solution for engineers looking to implement a reliable clock division strategy in their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess