EN
  • EN
  • DE

SY100EL57LZG-TR

Part No SY100EL57LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL57
Other Names SY100EL57LZG TR,SY100EL57LZG TR,SY100EL57LZGTR,SY100EL57LZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257017-SY100EL57LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL57LZG-TR CAD Model

Description

Product Overview: SY100EL57LZG-TR by Microchip Technology

The SY100EL57LZG-TR is a high-performance, low-voltage differential multiplexer from Microchip Technology's portfolio of clock and data management products. This device is designed to meet the rigorous demands of high-speed data systems, providing a reliable and efficient solution for routing differential signals.

Featuring a 2:1 multiplexer with differential inputs and outputs, the SY100EL57LZG-TR is capable of handling data rates up to 10 Gbps, making it an ideal choice for applications requiring fast and accurate data transmission. The device operates within a supply voltage range of 3.3V ± 10%, ensuring compatibility with a variety of system voltages.

The SY100EL57LZG-TR boasts a robust design with an extended industrial temperature range, ensuring stable operation under harsh environmental conditions. This makes the device suitable for a wide array of applications, including telecommunications, data communications, and high-speed computer interfaces.

One of the key features of the SY100EL57LZG-TR is its ECL (Emitter Coupled Logic) compatibility, which allows for fast switching speeds and a high degree of signal integrity. The device also includes a VBB reference voltage output that can be used as a switching reference for ECL inputs. This feature simplifies the design process by reducing the need for external components.

The SY100EL57LZG-TR is offered in a compact, surface-mount package, facilitating easy integration into space-constrained designs. It is also available in tape and reel packaging (denoted by the "-TR" suffix), which is ideal for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

Microchip Technology's commitment to quality and performance is evident in the SY100EL57LZG-TR, with the device undergoing rigorous testing to ensure reliability and longevity in the field. For designers and engineers seeking a high-speed differential multiplexer with exceptional performance, the SY100EL57LZG-TR is a standout choice.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess