EN
  • EN
  • DE

SY100EL91ZG-TR

Part No SY100EL91ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal PECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL91
Other Names SY100EL91ZG TR,SY100EL91ZG TR,SY100EL91ZGTR,SY100EL91ZGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256195-SY100EL91ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL91ZG-TR CAD Model

Description

The SY100EL91ZG-TR is a high-performance, low-power differential receiver/translator designed by Microchip Technology. It is a part of their precision edge product line, crafted to deliver exceptional signal integrity and timing precision. This versatile component is particularly suitable for applications requiring the translation of a differential PECL (Positive Emitter-Coupled Logic) input signal to a TTL (Transistor-Transistor Logic) output signal.

Key Features

  • Differential PECL Input to TTL Output: The device can seamlessly translate signals from PECL to TTL, making it ideal for interfacing between different logic families.
  • High-Speed Performance: With a capability to handle high-frequency signals, the SY100EL91ZG-TR is optimized for applications requiring fast signal processing.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring minimal power draw while maintaining high performance.
  • Temperature Range: The device operates reliably over an industrial temperature range, making it suitable for challenging environmental conditions.
  • Package: The SY100EL91ZG-TR comes in a compact, surface-mount package that is ideal for space-constrained applications.

Applications

The SY100EL91ZG-TR is a versatile component that can be used in a variety of applications, including:

  • High-speed data communication
  • Telecommunications
  • Networking equipment
  • Automated Test Equipment (ATE)
  • Signal integrity and timing analysis systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SY100EL91ZG-TR is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. Each component is rigorously tested to guarantee performance under a wide range of conditions.

Ordering Information

The SY100EL91ZG-TR is available for order with options for different packaging quantities to accommodate production requirements. For detailed ordering and product information, customers are encouraged to visit the Microchip Technology website or contact their sales representatives.

All brand names and product names mentioned are trademarks, registered trademarks, or trade names of their respective holders.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5379
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess