EN
  • EN
  • DE

SY100ELT21ZC

Part No SY100ELT21ZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144386-SY100ELT21ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT21ZC CAD Model

Description

Microchip Technology's SY100ELT21ZC - Differential PECL to TTL Translator

The SY100ELT21ZC from Microchip Technology is a high-performance differential PECL to TTL translator designed to address the need for interfacing between systems that operate at different voltage levels. This device is particularly suitable for applications where signal integrity is crucial, such as high-speed data communications, computing, and advanced industrial systems.

Key Features:

  • High-Speed Performance: The SY100ELT21ZC operates at significant speeds, making it ideal for high-frequency applications where rapid data transmission is required.
  • Differential Inputs: With differential PECL inputs, the device provides improved noise immunity and is capable of receiving low swing differential signals.
  • TTL Output: The translator converts the differential PECL input levels to TTL output levels, allowing for seamless integration with TTL-compatible logic devices.
  • Power Supply: The device supports a wide range of power supply voltages, accommodating various system requirements.
  • Temperature Range: The SY100ELT21ZC is operational over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications:

The versatility of the SY100ELT21ZC allows it to be used in a multitude of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Test and measurement equipment
  • Signal conversion and level translation in mixed-voltage systems
  • Industrial control and automation systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY100ELT21ZC is no exception. With rigorous testing and quality control measures in place, customers can trust this product to perform consistently and dependably in their critical applications.

Whether you are upgrading existing systems or designing new ones, the SY100ELT21ZC differential PECL to TTL translator is an excellent choice for ensuring compatibility and performance across different logic levels.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess