EN
  • EN
  • DE

SY100ELT22LZG

Part No SY100ELT22LZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037386-SY100ELT22LZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT22LZG CAD Model

Description

Microchip Technology's SY100ELT22LZG: A High-Performance Dual Differential PECL-to-TTL Translator

The SY100ELT22LZG is a cutting-edge integrated circuit designed by Microchip Technology, which specializes in providing reliable solutions for translating signals from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This dual differential PECL-to-TTL translator is engineered to address the needs of high-speed data communication in a wide array of applications, ranging from telecommunications to data processing systems.

Constructed with Microchip's proprietary high-speed BiCMOS technology, the SY100ELT22LZG ensures fast propagation delay and minimal skew, which is crucial for maintaining signal integrity in high-speed data paths. The device features two differential PECL inputs and two TTL outputs, allowing for efficient bidirectional communication between devices operating at different logic levels.

The SY100ELT22LZG operates from a 5V supply voltage, making it compatible with many existing TTL systems. It also boasts a wide voltage range for the PECL inputs, providing the flexibility needed to interface with various PECL logic levels without the need for additional level-shifting components. This dual differential translator is capable of handling clock frequencies well into the GHz range, ensuring that it can keep up with the demands of high-speed digital systems.

For ease of integration, the SY100ELT22LZG comes in a compact 8-pin SOIC package, which not only saves valuable board space but also simplifies the PCB layout process. Its fully differential design helps to reduce susceptibility to common-mode noise, a critical factor in preserving signal fidelity in noisy environments.

Additional features include a fail-safe function that ensures the TTL output remains in a high state if the inputs are left open, thus preventing any undefined logic levels. The SY100ELT22LZG also incorporates power-off protection, which disables the outputs when the supply voltage is removed, protecting downstream components from potential damage.

In summary, Microchip Technology's SY100ELT22LZG is a versatile and high-performing solution for translating between PECL and TTL logic levels. Its speed, reliability, and thoughtful design make it an ideal choice for designers looking to bridge different logic families in high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4118 $51.1770
36+ $2.7994 $100.7784
56+ $2.7119 $151.8664
77+ $2.6245 $202.0865
99+ $2.5370 $251.1630
132+ $2.2745 $300.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess