EN
  • EN
  • DE

SY100EP195VTG-TR

Part No SY100EP195VTG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 100EP, ECL Pro®
Package Tape & Reel
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.05ns
Tap Increment 10 ps
Available Total Delays 2.05ns ~ 12.2ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY100EP195
Other Names SY100EP195VTGTR,SY100EP195VTG TR,SY100EP195VTG-CT,SY100EP195VTG TR,SY100EP195VTGTR,SY100EP195VTG-DKR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265363-SY100EP195VTG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP195VTG-TR CAD Model

Description

The SY100EP195VTG-TR from Microchip Technology is a precision, low-power, fully differential LVPECL-to-LVDS translator integrated circuit designed to meet the rigorous demands of high-speed communication and data processing applications. This device is part of Microchip's high-performance portfolio, offering a blend of speed, reliability, and flexibility that is ideal for a wide range of uses, including telecommunications, computing, and industrial markets.

With its differential design, the SY100EP195VTG-TR ensures excellent noise immunity and reduced electromagnetic interference (EMI), which is critical in maintaining signal integrity in complex electronic systems. The translator operates over a wide frequency range, making it suitable for clock distribution, data transmission, and signal conditioning tasks where maintaining the fidelity of high-speed signals is paramount.

The SY100EP195VTG-TR is characterized for operation from -40°C to +85°C, ensuring reliable performance across various environmental conditions. This robust temperature range suits the device for deployment in outdoor infrastructure or industrial settings where temperatures can be unpredictable. Moreover, the device comes in a compact, surface-mount package, which is essential for space-constrained applications.

Key features of the SY100EP195VTG-TR include its low skew, high data throughput capability, and minimal propagation delay variation. These characteristics ensure that the device can support the precise timing requirements necessary for high-speed digital systems. Additionally, the translator's power supply range is compatible with standard logic levels, simplifying its integration into existing designs.

The SY100EP195VTG-TR is also available in a tape and reel format (denoted by the '-TR' suffix), which is optimal for automated manufacturing processes, allowing for efficient, high-volume production and ease of handling.

In summary, Microchip Technology's SY100EP195VTG-TR is a versatile, high-speed LVPECL-to-LVDS translator that delivers performance, reliability, and design flexibility, making it an excellent choice for systems engineers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess