EN
  • EN
  • DE

SY100EP56VK4I

Part No SY100EP56VK4I
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUZ DUAL 2:1 PECL/ECL 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 128517-SY100EP56VK4I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP56VK4I CAD Model

Description

Microchip Technology's SY100EP56VK4I: High-Speed Differential PECL to LVPECL Translator

The SY100EP56VK4I from Microchip Technology is a state-of-the-art differential PECL to LVPECL translator designed to cater to the high-speed communication requirements of modern digital systems. This device is part of Microchip's high-performance, precision logic product line, which is renowned for its reliability and performance in demanding applications.

This translator is engineered to operate at exceptionally high speeds, with a minimum propagation delay, making it an ideal choice for applications that require fast signal processing and minimal latency. The SY100EP56VK4I is capable of translating a positive ECL logic level to a positive LVPECL logic level, ensuring compatibility between different logic families and thus, facilitating seamless integration into various system designs.

The device features a differential PECL input and a differential LVPECL output. This differential design is critical for maintaining signal integrity over longer distances and in environments with high levels of electrical noise. The differential inputs include a pair of fully differential lines for both data and clock signals, which enhances the signal-to-noise ratio and reduces the possibility of data corruption.

Built for robust performance, the SY100EP56VK4I operates over a wide temperature range, making it suitable for industrial applications that may experience extreme temperature variations. Its 5V power supply voltage is a standard in many systems, ensuring easy implementation without the need for additional voltage regulation components.

The device is housed in a compact 16-pin MLF® (Micro Leadframe Package) that is designed for minimal footprint and maximum board space efficiency. This small form factor is particularly beneficial for high-density boards where space is at a premium. Furthermore, the SY100EP56VK4I is characterized for operation from -40°C to +85°C, providing reliable performance in a broad range of environmental conditions.

Whether it's for telecommunications, data communications, or high-speed computing applications, the SY100EP56VK4I from Microchip Technology offers designers a high-performance solution for translating PECL to LVPECL signals. With its fast propagation times, differential design, and wide operating temperature range, this translator is well-suited for the most demanding applications where performance and reliability cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6935 $59.2570
53+ $2.2107 $117.1671
81+ $2.1414 $173.4534
112+ $2.0721 $232.0752
145+ $2.0028 $290.4060
193+ $1.7960 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess