EN
  • EN
  • DE
  • IT

SY100EP57VK4I-TR

Part No SY100EP57VK4I-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DIFF 4:1 3.3V/5V 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1104308-SY100EP57VK4I-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP57VK4I-TR CAD Model

Description

Product Overview: SY100EP57VK4I-TR by Microchip Technology

The SY100EP57VK4I-TR is a high-performance, single differential line receiver from Microchip Technology, designed to meet the demanding requirements of communication infrastructure and high-speed data processing systems. This device is part of Microchip's EP57 series, which is known for its precision and reliability in applications requiring fast signal processing and clear data transmission.

Key Features

  • Differential Line Receiver: The SY100EP57VK4I-TR is designed to receive differential signals, providing excellent common-mode noise rejection and minimizing signal integrity issues.
  • High Speed: With its capability to handle data rates exceeding 3.2 Gbps, this component is ideal for high-speed data communication and processing tasks.
  • Low Voltage Operation: It operates at 3.3V ±10% supply voltage, making it compatible with low-voltage systems and helping to reduce overall power consumption.
  • Temperature Range: The device is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Fail-Safe Function: It features a fail-safe function that ensures a known output state if the inputs are left open or undriven.
  • Power Down Mode: The SY100EP57VK4I-TR includes a power-down feature that reduces power consumption when the device is not in use.
  • Small Footprint: Packaged in a compact 20-pin MLF® (MicroLeadFrame®) package, it saves valuable board space in dense circuit designs.

Applications

The SY100EP57VK4I-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Backplane data transmission
  • Serial data transmission

Microchip Technology's commitment to quality and performance is evident in the SY100EP57VK4I-TR differential line receiver. It is a robust solution for designers who require a reliable and efficient means of data reception in their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.7440 $56.1600
37+ $3.0720 $113.6640
57+ $2.9760 $169.6320
78+ $2.8800 $224.6400
101+ $2.7840 $281.1840
135+ $2.4960 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess