EN
  • EN
  • DE

SY100EPT20VZI

Part No SY100EPT20VZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EPT20
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256169-SY100EPT20VZI
Ultra Librarian 3D Model Ultra Librarian SY100EPT20VZI CAD Model

Description

Microchip Technology SY100EPT20VZI Overview

The SY100EPT20VZI is a high-performance, precision-engineered component from Microchip Technology, designed to meet the rigorous demands of advanced electronic systems. This versatile device is part of Microchip's portfolio of interface products, which are renowned for their reliability and innovation.

Key Features

  • High-Speed Signal Processing: The SY100EPT20VZI is capable of processing signals at very high speeds, making it suitable for applications that require rapid data transfer and minimal signal delay.
  • Differential LVPECL to LVTTL Translation: It seamlessly translates signals from differential Low Voltage Positive Emitter Coupled Logic (LVPECL) to Low Voltage Transistor-Transistor Logic (LVTTL), ensuring compatibility between different logic families.
  • Wide Operating Range: This device operates over a broad voltage range, accommodating various power supplies and system requirements.
  • Temperature Resilience: Designed to withstand industrial temperature ranges, the SY100EPT20VZI maintains its performance across diverse environmental conditions.
  • Compact Packaging: Housed in a compact package, this product is ideal for space-constrained applications without compromising on functionality or performance.

Applications

The SY100EPT20VZI is adept for use in a wide array of applications, particularly where high-speed signal translation is critical. It is commonly employed in:

  • Telecommunication Infrastructure
  • Data Communication Equipment
  • Test and Measurement Systems
  • High-Speed Computer Servers
  • Networking Devices and Switches

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SY100EPT20VZI is no exception. Customers can expect robust performance and consistent operation. Additionally, Microchip provides comprehensive technical support and resources to assist with design integration, implementation, and troubleshooting.

Whether for upgrading existing systems or developing new cutting-edge technologies, the SY100EPT20VZI from Microchip Technology is a reliable choice for designers looking for high-speed logic level translation solutions.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess