EN
  • EN
  • DE

SY100EPT21LZI

Part No SY100EPT21LZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EPT21
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256170-SY100EPT21LZI
Ultra Librarian 3D Model Ultra Librarian SY100EPT21LZI CAD Model

Description

Microchip Technology's SY100EPT21LZI: A Reliable Differential LVPECL-to-LVTTL Translator

The SY100EPT21LZI is a high-speed differential LVPECL-to-LVTTL translator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This integrated circuit is tailored for applications that require fast and reliable level translation from LVPECL (Low Voltage Positive Emitter-Coupled Logic) levels to LVTTL (Low Voltage Transistor-Transistor Logic) levels.

Key Features:

  • High-Speed Operation: The SY100EPT21LZI is capable of handling high-frequency signals, making it an ideal choice for applications that require rapid data processing and communication.
  • Differential Inputs: With differential LVPECL inputs, the device provides improved noise immunity and is suitable for environments with higher levels of electrical interference.
  • LVTTL Outputs: The translator outputs LVTTL compatible signals, ensuring compatibility with a wide range of digital logic levels and devices.
  • Power Supply Flexibility: It operates over a wide range of supply voltages, offering designers the flexibility to integrate it into various system voltage levels.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, making it suitable for harsh operating conditions.
  • Package Options: The SY100EPT21LZI is available in a compact package, allowing for efficient use of board space in densely packed electronic systems.

Applications:

The SY100EPT21LZI is versatile and can be used in a variety of applications, including but not limited to:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • High-Speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Networking Equipment

Conclusion:

The SY100EPT21LZI from Microchip Technology is a robust and efficient solution for converting LVPECL signals to LVTTL logic levels. Its high-speed capabilities, combined with its operational reliability, make it a highly valuable component for designers looking to optimize their high-performance digital systems. Whether deployed in data centers, communication hubs, or industrial settings, the SY100EPT21LZI stands out as a testament to Microchip's commitment to delivering quality and performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess