EN
  • EN
  • DE

SY100H601JZ

Part No SY100H601JZ
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 9-BIT ECL-TO-TTL WITH 3-STATE ENABLE | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C
Features Tri-State Input
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100H601
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262893-SY100H601JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100H601JZ CAD Model

Description

Microchip Technology's SY100H601JZ: A Robust ECL-to-TTL Translator

The SY100H601JZ from Microchip Technology is a high-performance, single-channel ECL-to-TTL translator designed to address the needs of high-speed digital interfacing. This device is a perfect solution for systems that require the translation of a differential ECL (Emitter Coupled Logic) input signal to a TTL (Transistor-Transistor Logic) output level.

Key Features:

  • High-Speed Operation: The SY100H601JZ is capable of operating at high frequencies, making it suitable for applications that demand quick signal processing and minimal propagation delay.
  • Differential ECL Inputs: It accepts differential ECL inputs, providing better noise immunity and ensuring reliable operation in electrically noisy environments.
  • TTL Output: The TTL-compatible output allows for easy integration with other TTL logic devices and systems, facilitating broad compatibility and ease of use.
  • Power Supply: The device operates from a 5V power supply, which is standard for TTL logic, ensuring compatibility with existing power infrastructure in most systems.
  • Temperature Range: It is designed to perform reliably over an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications:

The SY100H601JZ is ideal for use in a variety of high-speed digital applications, including:

  • Data communication and telecommunication systems
  • High-speed computer interfaces
  • Signal conversion and level shifting applications
  • Test and measurement equipment
  • Aerospace and defense systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The SY100H601JZ is manufactured to the highest standards, ensuring consistent performance and durability for critical applications where failure is not an option.

Whether integrating into new designs or upgrading existing systems, the SY100H601JZ is a versatile and reliable choice for ECL-to-TTL signal translation needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess