EN
  • EN
  • DE
  • IT

SY100S350JC

Part No SY100S350JC
Manufacturer Microchip Technology
Catalog Logic - Latches
Description HEX D-LATCH | IC HEX D-LATCH 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 300ps
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100S350
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262909-SY100S350JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S350JC CAD Model

Description

Product Overview: Microchip Technology's SY100S350JC

The SY100S350JC is a high-performance, precision integrated circuit from Microchip Technology, designed to meet the rigorous demands of today's advanced electronic systems. This product is part of Microchip's expansive range of semiconductor solutions, renowned for their reliability and cutting-edge technology.

Key Features

  • High-Speed Performance: The SY100S350JC is engineered to operate at exceptional speed, making it suitable for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it ideal for power-sensitive projects.
  • Robust Design: Built to withstand harsh industrial environments, the SY100S350JC is manufactured with a sturdy design that ensures long-term reliability and stability.
  • Versatility: The product's flexible design allows for its use in a wide range of applications, from telecommunications to data processing and beyond.

Technical Specifications

  • Package: The SY100S350JC comes in a PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and ease of integration into various circuit designs.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring consistent performance under varying environmental conditions.
  • Logic Type: The device incorporates advanced logic technology, which is essential for managing complex operations within electronic systems.

Applications

The SY100S350JC is a versatile component that can be deployed in a multitude of applications. Its high-speed logic capabilities make it an excellent choice for:

  • Networking equipment such as routers, switches, and signal processing units.
  • High-speed computing where quick data processing is paramount.
  • Telecommunication systems, including base stations and network infrastructure.
  • Industrial control systems where precision and durability are required.

Microchip Technology's SY100S350JC is a testament to the company's commitment to providing high-quality, dependable products that push the boundaries of electronic innovation. Whether for commercial or industrial use, the SY100S350JC is designed to deliver exceptional performance and meet the needs of the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP SGL 8:8 20SSOP
Lowest to $0.1205
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $1.0115
Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.2964
Texas Instruments
32-BIT TRANSPARENT D-TYPE LATCH
Lowest to $8.0901
Renesas Electronics America
IC D-TYPE TRANSP SGL 8:8 20SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.8278
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20DHVQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4291 $67.4328
19+ $6.9169 $131.4211
29+ $6.7008 $194.3232
40+ $6.4848 $259.3920
52+ $6.2688 $325.9776
70+ $5.6194 $393.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess