EN
  • EN
  • DE

SY100S838LZC

Part No SY100S838LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 3.3V/5V 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1104356-SY100S838LZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S838LZC CAD Model

Description

Microchip Technology's SY100S838LZC: A High-Performance Clock Distribution IC

The SY100S838LZC is a state-of-the-art clock distribution integrated circuit (IC) designed and manufactured by Microchip Technology. This high-speed, low-skew clock driver is engineered to distribute high-frequency clock signals with minimal delay and variance (skew) across multiple outputs, ensuring synchronized operation in digital systems.

At the core of the SY100S838LZC lies an advanced differential 2:1 multiplexer followed by eight low-skew outputs. This configuration is ideal for applications that require a reliable and consistent distribution of clock signals, such as high-speed data communications, networking equipment, and advanced computing systems. The device supports the ECL (Emitter Coupled Logic) standard, making it compatible with high-performance digital systems that operate at rapid signal speeds.

The SY100S838LZC boasts a wide operating frequency range, catering to the needs of various high-speed applications. It is characterized by its exceptional signal integrity, which is crucial for maintaining the performance and reliability of the systems it serves. The low propagation delay and reduced skew between outputs contribute to the precise timing control required for synchronous operations.

For ease of integration, the SY100S838LZC is housed in a compact surface-mount package, which enables efficient use of PCB (Printed Circuit Board) space and simplifies the design process for engineers. The IC's design also takes into account power efficiency, with a low power consumption that helps to minimize the thermal footprint of the systems in which it is used.

Microchip Technology has equipped the SY100S838LZC with features such as a fail-safe function, which ensures that the outputs remain in a known state when inputs are left open. This attention to detail enhances the overall safety and robustness of the final application, providing designers with peace of mind when integrating this clock distribution IC into their designs.

In summary, the SY100S838LZC is a versatile and reliable solution for clock distribution needs in high-speed digital systems. With its low skew, high-frequency performance, and fail-safe features, it represents Microchip Technology's commitment to providing cutting-edge solutions for the ever-evolving demands of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess