EN
  • EN
  • DE

SY10E151JY

Part No SY10E151JY
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description 6-BIT D REGISTER | IC FF D-TYPE SNGL 6BIT 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.46V
Current - Quiescent (Iq) 78mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E151
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262935-SY10E151JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E151JY CAD Model

Description

Microchip Technology's SY10E151JY: A High-Speed 5:1 Multiplexer

The SY10E151JY is an advanced high-speed 5:1 multiplexer from Microchip Technology, designed to address the needs of high-performance systems within the telecommunications, data communications, and computing sectors. This precision-engineered component is part of the SY10E series, which is renowned for its reliability and efficiency in processing digital signals.

Crafted using high-speed silicon-gate technology, the SY10E151JY operates with a 5V supply voltage and features a differential PECL (Positive Emitter-Coupled Logic) output. This enables the device to deliver fast propagation delays and minimal skew, which is vital for maintaining signal integrity in high-speed data paths. The multiplexer's ability to switch between signals with such precision makes it an indispensable component in critical data routing applications.

The SY10E151JY's design includes an internal input hysteresis which provides an enhanced noise margin, ensuring stable operation even in the presence of electrical noise. This feature is particularly important in environments where signal quality can be compromised by external factors.

The device is packaged in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring that it can withstand the rigors of complex electronic environments while also being easy to integrate into a wide range of system designs. The SY10E151JY also offers a fully compatible pin-out with the EL51 series, allowing for a seamless transition or interchangeability between products within the same application.

Microchip Technology's commitment to high-quality components is exemplified in the SY10E151JY, with its operational temperature range extending from 0°C to +85°C, allowing for reliable performance across various environmental conditions. Whether it's for multiplexing high-speed data streams or for general-purpose logical data selection, the SY10E151JY is a superior choice for designers looking for speed, reliability, and flexibility.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess