EN
  • EN
  • DE

SY10E167JC

Part No SY10E167JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 6-BIT 2:1 MUX-REGISTER | IC MUX/REGISTER 6-BIT 2:1 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E167
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262939-SY10E167JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E167JC CAD Model

Description

The SY10E167JC from Microchip Technology is a high-performance, precision integrated circuit that is part of their extensive portfolio of semiconductor solutions. This particular device is designed to meet the rigorous demands of advanced electronic systems, offering both reliability and functionality for a wide range of applications.

Key Features:

  • High-Speed Operation: The SY10E167JC is engineered to operate at exceptionally high speeds, making it suitable for applications that require rapid data processing and timing generation.
  • Versatility: This component can be utilized in various applications, including telecommunications, data communications, and complex computing systems due to its flexible design.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E167JC is designed to be energy efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Durability: Built to last, the SY10E167JC is manufactured using robust materials and processes that ensure it can withstand the stresses of continuous operation in challenging environments.

Applications:

The SY10E167JC is ideal for a range of applications, particularly where speed and reliability are paramount. Some of these applications include:

  • High-speed data transfer systems
  • Automated test equipment
  • High-frequency clock generation and distribution
  • Signal processing
  • Networking and telecommunications equipment

Technical Specifications:

The SY10E167JC boasts a variety of technical specifications that underscore its performance capabilities:

  • Advanced high-speed technology
  • Low skew, low jitter clock distribution
  • Multiple output configurations for design flexibility
  • Compatible with ECL, PECL, and CML logic levels

With its combination of speed, efficiency, and versatility, the SY10E167JC from Microchip Technology is an excellent choice for designers looking to enhance the performance of their high-speed digital systems. Its robust design and comprehensive feature set ensure that it can meet the needs of the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4733 $66.3131
15+ $7.7732 $116.5980
24+ $7.5294 $180.7056
32+ $7.2869 $233.1808
41+ $7.0443 $288.8163
55+ $6.3155 $347.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess