EN
  • EN
  • DE

SY10E451JY-TR

Part No SY10E451JY-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 28PLCC  /  Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.4 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 101 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 10E451
Other Names SY10E451JY TR,SY10E451JY TR,SY10E451JYTR,SY10E451JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258762-SY10E451JY-TR
Ultra Librarian 3D Model Ultra Librarian SY10E451JY-TR CAD Model

Description

Microchip Technology's SY10E451JY-TR

The SY10E451JY-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the rigorous demands of high-speed digital systems. This device is part of Microchip's family of ECL (Emitter Coupled Logic) components, which are known for their fast switching speeds and excellent signal integrity, making them ideal for applications that require the utmost in performance and reliability.

Key Features

  • High-Speed Operation: The SY10E451JY-TR is optimized for exceptional speed performance, ensuring rapid signal processing and minimal propagation delays.
  • Differential Line Driver: It incorporates a differential line driver that allows for balanced signal transmission, reducing the likelihood of noise interference and enhancing data integrity over long distances.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with low power consumption, making it suitable for energy-sensitive applications.
  • Wide Voltage Range: The SY10E451JY-TR supports a wide range of power supply voltages, providing flexibility in various system designs and ensuring compatibility with other components.
  • Temperature Range: This IC is capable of operating over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The SY10E451JY-TR comes in a surface-mount package, which allows for a compact footprint on the PCB and is ideal for space-constrained applications.

Applications

The SY10E451JY-TR is suitable for a variety of high-speed digital applications, including:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Precision clock distribution networks
  • High-frequency signal routing

Microchip Technology's SY10E451JY-TR is a testament to the company's commitment to providing advanced solutions that address the evolving needs of high-speed digital technology. With its superior performance characteristics and robust design, this IC is an excellent choice for designers looking to enhance the speed and reliability of their systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess