EN
  • EN
  • DE

SY10EL33LZC-TR

Part No SY10EL33LZC-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-SOIC  /  Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Divide-by-4
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL33
Other Names SY10EL33LZC TR,SY10EL33LZC TR,SY10EL33LZCTR,SY10EL33LZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259051-SY10EL33LZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL33LZC-TR CAD Model

Description

The SY10EL33LZC-TR from Microchip Technology is a high-performance, precision ECL differential receiver. This integrated circuit is designed to provide optimal performance in high-speed communication and data processing applications. Its differential design ensures that the device is capable of handling high-speed signals with minimal noise and signal degradation, making it an ideal component for demanding digital systems.

Key Features:

  • Voltage Range: The SY10EL33LZC-TR operates with a 5V ±10% power supply, providing the necessary voltage for ECL-based systems.
  • High-Speed: With its capability to handle high-frequency signals, this device is perfect for applications that require fast data rates and quick response times.
  • Differential Inputs: The differential inputs offer improved noise immunity, which is crucial for maintaining signal integrity in noisy environments or when dealing with long-distance communications.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Type: It features ECL outputs, which are known for their fast switching speeds and minimal propagation delay, making them suitable for high-speed digital circuits.

Applications:

The SY10EL33LZC-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Telecommunications and networking equipment
  • Satellite and broadband communications

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY10EL33LZC-TR is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. With its robust design and Microchip's support, users can expect a reliable solution for their high-speed differential signal requirements.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess