EN
  • EN
  • DE

SLV74HC74ADTR2G

Part No SLV74HC74ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description DUAL D FLIP-FLOP WITH SET AND RE / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC74
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 326258-SLV74HC74ADTR2G
Ultra Librarian 3D Model Ultra Librarian SLV74HC74ADTR2G CAD Model

Description

ON Semiconductor SLV74HC74ADTR2G Dual D-Type Positive Edge-Triggered Flip-Flop

The ON Semiconductor SLV74HC74ADTR2G is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, designed to offer fast switching speeds and low power consumption. This component is part of the high-speed CMOS logic family and is widely used in a variety of digital applications where the storage of individual bits of data is required.

This device features two independent flip-flops with individual clear and preset inputs for each flip-flop. The clear and preset inputs are asynchronous, allowing for quick initialization or resetting of the flip-flop state without needing a clock signal. The flip-flops change state on the rising edge of the clock pulse, ensuring precise timing and synchronization within digital circuits.

The SLV74HC74ADTR2G operates over a broad voltage range from 2V to 6V, making it compatible with TTL (Transistor-Transistor Logic) levels, and it can interface with standard CMOS outputs. This versatility allows it to be used in mixed-voltage systems and provides designers with a high degree of flexibility in their circuit designs.

Manufactured with ON Semiconductor's commitment to quality, the SLV74HC74ADTR2G is offered in a TSSOP-14 (Thin Shrink Small Outline Package) form factor. The compact package size ensures a minimal footprint on the PCB (Printed Circuit Board), which is crucial for space-constrained applications. Additionally, the device supports a wide operating temperature range, making it suitable for industrial environments.

Key features of the SLV74HC74ADTR2G include:

  • High-speed operation
  • Low power consumption
  • Wide operating voltage range (2V to 6V)
  • Compatibility with TTL logic levels
  • Independent asynchronous clear and preset inputs
  • Edge-triggered from a positive clock signal
  • Compact TSSOP-14 package
  • Extended temperature range operation

Applications for this dual flip-flop are diverse and include counters, shift registers, data storage, pattern generators, and various other logic functions that require the capture and retention of binary data. The SLV74HC74ADTR2G is a reliable and efficient solution for designers looking to implement flip-flops in their digital systems with the assurance of ON Semiconductor's quality and performance.

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess