EN
  • EN
  • DE

NTS0104GU12,115

Part No NTS0104GU12,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Translation - Voltage Levels 5.8ns 5.5V 250mW OD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type Dual Supply Translating Transceiver
Data Rate 50 Mbps
Package / Case XQFN-12
Supply Voltage - Max 5.5 V
Supply Voltage - Min 1.65 V
Series NTS0104
Propagation Delay Time 5.8 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Type Tri-State
Brand NXP Semiconductors
Operating Supply Current 45 uA
Pd - Power Dissipation 250 mW
Product Type Translation - Voltage Levels
Standard Pack Qty 4000
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian NTS0104GU12,115 CAD Model

Description

Product Overview: NTS0104GU12,115 - NXP

The NTS0104GU12,115 is a versatile dual supply translating transceiver designed by NXP Semiconductors, a leader in the electronics industry. This high-performance product is part of their advanced level-shifting portfolio and is specifically engineered to address the needs of multi-voltage systems where signal integrity and seamless data transfer between different voltage domains are paramount.

This transceiver comes in a compact 12-pin XQFN package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, which is why it is a preferred choice for designers looking to create efficient and reliable communication interfaces between devices operating at different voltage levels.

Key Features:

  • Bidirectional Voltage Translation: The NTS0104GU12,115 is capable of translating signals between two different voltage domains, ranging from 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side. This feature allows for seamless communication between devices that operate at different logic levels, making it ideal for mixed-voltage system environments.
  • High-Speed Operation: With support for data rates up to 24 Mbps, this transceiver is suitable for high-speed applications, ensuring quick and reliable data transfer.
  • Low-Power Consumption: The device has been designed with power efficiency in mind, featuring a low quiescent current that contributes to the overall energy-saving characteristics of the end product.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against transient voltage spikes, enhancing its durability and reliability in harsh electrical environments.

Applications:

The NTS0104GU12,115 is suitable for a broad range of applications, including but not limited to:

  • Mobile Devices
  • Computing
  • Data Communication
  • Consumer Electronics
  • Industrial Control Systems

In summary, the NTS0104GU12,115 from NXP is a high-quality, dual supply translating transceiver that offers designers the flexibility and performance needed to create systems with interoperable interfaces across different voltage levels. Its combination of speed, power efficiency, and robust protection features make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8585 $51.5100
145+ $0.7044 $102.1380
220+ $0.6824 $150.1280
305+ $0.6604 $201.4220
395+ $0.6384 $252.1680
525+ $0.5724 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess