EN
  • EN
  • DE

SN74AUC1G79YZPR

Part No SN74AUC1G79YZPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5DSBGA  /  Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -296-18562-1,-SN74AUC1G79YZPRR,2156-SN74AUC1G79YZPR-TITR,-296-18562-1,296-18562-1,TEXTISSN74AUC1G79YZPR,296-18562-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258553-SN74AUC1G79YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G79YZPR CAD Model

Description

Product Overview: SN74AUC1G79YZPR

The SN74AUC1G79YZPR is a high-performance, single positive-edge-triggered D-type flip-flop from Texas Instruments, designed with the advanced user in mind. This compact, surface-mount device is part of TI's AUC family, offering a perfect solution for high-speed and low-voltage applications in today's increasingly compact electronic systems.

With its single D-type flip-flop, the SN74AUC1G79YZPR is capable of storing a single bit of data, making it an essential component for digital memory and data processing tasks. The device operates on a very low voltage range from 0.8V to 2.7V, which allows for integration into battery-operated and low-power systems without compromising performance. This makes it particularly well-suited for portable and power-sensitive applications.

The flip-flop is characterized by its fast switching speeds, a feature that is crucial for high-speed data transmission and processing. The SN74AUC1G79YZPR provides a maximum clock frequency and a low propagation delay, ensuring that data is transferred swiftly and reliably. The device also features a low power consumption, further enhancing its suitability for power-critical designs.

Additionally, the SN74AUC1G79YZPR comes in a small-footprint package, the DSBGA (YZP), which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design meets modern environmental standards, making it a responsible choice for eco-friendly product designs.

For design flexibility, the device includes a clear (CLR) input that can be used to reset the flip-flop, ensuring that the system can be quickly and easily brought to a known state. This is particularly useful in systems that require a high degree of reliability and predictability.

In summary, the SN74AUC1G79YZPR from Texas Instruments is a versatile and efficient solution for designers looking to incorporate a high-speed, low-voltage D-type flip-flop into their digital systems. Its fast performance, low power consumption, and small package size make it an excellent choice for a wide range of applications where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess