EN
  • EN
  • DE

SY10EL38LZG

Part No SY10EL38LZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series 10EL, Precision Edge®
Package Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY10EL38
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269737-SY10EL38LZG
Ultra Librarian 3D Model Ultra Librarian SY10EL38LZG CAD Model

Description

Microchip Technology's SY10EL38LZG: A High-Speed 2:1 Multiplexer

The SY10EL38LZG is a versatile and high-performance 2:1 multiplexer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of the precision edge product line, crafted to meet the demanding requirements of high-speed data communication systems.

Constructed using advanced silicon-gate CMOS technology, the SY10EL38LZG offers a significant advantage in terms of speed and power consumption over its conventional CMOS counterparts. It operates at a voltage of 5V ±10%, making it compatible with a wide range of digital circuits and systems.

The multiplexer features differential inputs and outputs, which enhance its ability to reject common-mode noise and provide robust signal integrity. This characteristic is particularly beneficial in environments with high electrical noise, ensuring that the data integrity is maintained. The device supports a maximum frequency of 3GHz, which is ideal for high-speed data routing applications.

Furthermore, the SY10EL38LZG boasts a fully differential internal architecture, which minimizes the propagation delay and skew between the select inputs and the data outputs. This feature is critical for synchronous applications where timing precision is paramount. The internal flip-flop is edge-triggered, allowing for the precise timing of data capture at the outputs.

Designed with a latch function, the SY10EL38LZG can hold the last data input when the latch enable (LE) input is held high. This functionality is essential for creating stable data outputs in systems that require temporary data storage.

The SY10EL38LZG is housed in a compact 20-lead PLCC (Plastic Lead Chip Carrier) package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.

In summary, the SY10EL38LZG from Microchip Technology is an excellent choice for designers looking for a high-speed, low-power 2:1 multiplexer with robust noise immunity and precise timing control. Whether it's for telecommunications, computing, or high-speed data acquisition systems, this device is engineered to deliver optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess