EN
  • EN
  • DE

SY10ELT22LZCTR

Part No SY10ELT22LZCTR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052526-SY10ELT22LZCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10ELT22LZCTR CAD Model

Description

Microchip Technology's SY10ELT22LZCTR - High-Speed Differential PECL to TTL Translator

The SY10ELT22LZCTR is a cutting-edge integrated circuit from Microchip Technology, designed to seamlessly translate signals from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This high-speed differential translator is an essential component for systems that require reliable communication between devices operating at different voltage standards.

Constructed with Microchip's proprietary silicon-gate CMOS technology, the SY10ELT22LZCTR offers robust performance with a significant emphasis on speed and power efficiency. The translator operates within a wide voltage range, making it versatile for various applications across different platforms and industries.

Key Features:

  • High-Speed Operation: The device is tailored for high-speed signal processing, ensuring minimal propagation delay and enabling swift data transfer rates that are essential for modern high-performance systems.
  • Differential PECL Inputs: The translator accepts differential PECL input levels, providing improved noise immunity and signal integrity over single-ended inputs, which is crucial for maintaining data fidelity in electrically noisy environments.
  • TTL Outputs: It converts the PECL input levels to TTL output levels, offering compatibility with a wide range of TTL logic devices and enabling easy integration into existing digital systems.
  • Power Supply Flexibility: The SY10ELT22LZCTR is designed to operate with a 5V ±10% supply voltage, accommodating fluctuations in power supply and ensuring consistent performance.
  • Temperature Range: This device is operational over the industrial temperature range, ensuring reliability and functionality under varying environmental conditions.

With its compact surface-mount package, the SY10ELT22LZCTR is ideal for space-constrained applications, while its lead-free construction aligns with modern environmental standards for electronic components. The translator's design is optimized for low skew and has a fail-safe feature that ensures the TTL output remains in a high state should the inputs be left open.

Whether it's for telecommunications, computing, or high-speed data acquisition systems, the SY10ELT22LZCTR from Microchip Technology provides a reliable and efficient solution for interfacing between PECL and TTL logic levels, ensuring seamless data communication and system integration.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,695 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess