EN
  • EN
  • DE

TSX7191IYLT

Part No TSX7191IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 9 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 450 µV
Current - Supply 660µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TSX7191
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-17272-6,497-17272-2,497-17272-1
Standard Package 3,000
Win Source Part Number 1321017-TSX7191IYLT
Ultra Librarian 3D Model Ultra Librarian TSX7191IYLT CAD Model

Description

Introducing the TSX7191IYLT Precision Op-Amp from STMicroelectronics

The TSX7191IYLT is a state-of-the-art operational amplifier (op-amp) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This precision op-amp is designed to offer a perfect blend of performance and reliability for a wide range of applications, including industrial, automotive, and personal electronics.

With its advanced design, the TSX7191IYLT provides high accuracy and stability over time and temperature variations. The op-amp features a low input offset voltage of just 200 µV at 25°C, which minimizes error and enhances overall system precision. Additionally, it boasts a low input bias current, further reducing potential inaccuracies in measurement and control systems.

The TSX7191IYLT operates over a wide supply voltage range from 2.7V to 16V, accommodating various power supply configurations and ensuring compatibility with both digital and analog circuits. This versatility makes it an ideal choice for battery-powered devices where power efficiency is crucial.

One of the remarkable characteristics of this op-amp is its rail-to-rail input and output capability, which allows for a wider dynamic range and better signal handling, especially in low-voltage applications. This feature ensures that the TSX7191IYLT can operate effectively close to the power supply rails, maximizing the usable signal swing in applications such as data acquisition systems and portable instrumentation.

The device also offers a low noise level of 8 nV/√Hz at 1 kHz, making it suitable for sensitive applications where signal integrity is paramount. Its high gain bandwidth product of 4 MHz enables the op-amp to handle a broad range of frequencies without compromising performance, suitable for filtering, amplification, and other signal processing tasks.

Encased in a tiny 5-pin TSOT23 package, the TSX7191IYLT is designed for space-constrained applications where board real estate is at a premium. Its small footprint does not compromise its thermal performance, ensuring the device operates reliably even in challenging environments.

In summary, the TSX7191IYLT from STMicroelectronics is an excellent choice for designers looking for a high-precision, low-power, and versatile operational amplifier. Its robust features make it an essential component for enhancing the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6274 $52.5480
47+ $2.1558 $101.3226
72+ $2.0885 $150.3720
99+ $2.0211 $200.0889
128+ $1.9537 $250.0736
172+ $1.7516 $301.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess