EN
  • EN
  • DE

SY10ELT23ZI-TR

Part No SY10ELT23ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT23
Other Names SY10ELT23ZI TR,SY10ELT23ZI TR,SY10ELT23ZITR,SY10ELT23ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256145-SY10ELT23ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT23ZI-TR CAD Model

Description

Product Overview: SY10ELT23ZI-TR by Microchip Technology

The SY10ELT23ZI-TR is a high-performance integrated circuit designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor devices that cater to a wide variety of applications across multiple industries.

The SY10ELT23ZI-TR belongs to the family of differential PECL to TTL translators, which are specifically engineered to address interface functions between systems operating at different voltage levels. This device is capable of translating a differential Positive Emitter Coupled Logic (PECL) input signal to a Transistor-Transistor Logic (TTL) output level, making it an essential component for mixed-signal integration where communication between different logic families is required.

Key Features:

  • High-Speed Operation: The SY10ELT23ZI-TR is optimized for high-speed signal processing, which is crucial for applications that require rapid data transfer and minimal signal delay.
  • Differential PECL Inputs: By accommodating differential inputs, the device offers improved noise immunity and signal integrity, which is particularly beneficial in electrically noisy environments.
  • TTL-Compatible Outputs: The TTL outputs ensure compatibility with a wide range of digital circuits, allowing for seamless integration with existing TTL-based systems.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Supply: It features a single 5V power supply, simplifying the power design requirements for system integration.
  • Packaging: The SY10ELT23ZI-TR comes in a compact package, making it suitable for space-constrained applications.

Applications:

The versatility of the SY10ELT23ZI-TR makes it an ideal choice for a multitude of applications, including but not limited to, high-speed networking equipment, data communication systems, signal conversion and interfacing, and clock distribution networks. Its ability to provide reliable translation between PECL and TTL logic levels ensures that it can be integrated into a diverse array of electronic systems, contributing to the efficiency and effectiveness of complex digital communication protocols.

Microchip Technology's commitment to quality and innovation is embodied in the SY10ELT23ZI-TR, making it a trusted component for designers and engineers seeking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess