EN
  • EN
  • DE

MC10H175FN

Part No MC10H175FN
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Quint Latch | IC DTYPE LATCH QUINT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.94V ~ 5.46V
Independent Circuits 1
Delay Time - Propagation 1ns
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H175
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217294-MC10H175FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H175FN CAD Model

Description

ON Semiconductor MC10H175FN: A Versatile ECL Quad D-Type Flip-Flop

The MC10H175FN is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of high-speed digital systems. This ECL (Emitter Coupled Logic) quad D-type flip-flop is a vital component in applications requiring fast edge rates and precise timing, making it an ideal choice for telecommunications, computing, and advanced industrial equipment.

Key Features:

  • Technology: The MC10H175FN utilizes Emitter Coupled Logic, which is known for its high speed and low output impedance, providing rapid transition times.
  • Configuration: This device contains four flip-flops with single-rail outputs, offering flexibility in various logic functions and system designs.
  • Performance: With propagation delay times typically under 1.5 ns, the MC10H175FN ensures swift response and processing in critical applications.
  • Power Supply: It operates with a standard ECL power supply voltage of -5.2 V, which is common among high-speed logic components.
  • Package: The flip-flop comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connectivity for printed circuit boards.

Applications:

The MC10H175FN is suited for a range of high-speed applications, including:

  • High-frequency clock division
  • Shift registers
  • Counters and sequencers
  • Data storage and retrieval systems
  • High-speed logic circuits

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC10H175FN is manufactured under stringent quality control standards, ensuring reliability and performance consistency for the most demanding applications. Its robust construction and adherence to industry specifications make it a reliable choice for designers focused on creating durable and high-performing electronic systems.

Conclusion:

With its combination of speed, flexibility, and reliability, the MC10H175FN from ON Semiconductor stands out as a crucial component for any high-speed digital application. Its ECL technology and quad flip-flop configuration provide a powerful solution for designers looking to enhance their systems with fast and accurate data processing capabilities.

You May Also Be Interested in

Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5870 $61.4570
26+ $4.5842 $119.1892
40+ $4.4409 $177.6360
54+ $4.2977 $232.0758
70+ $4.1545 $290.8150
94+ $3.7246 $350.1124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess